Bosch Tool Corporation Industrial Computer Cable RKL4302/2M

Description
DISCONTINUED BY MANUFACTURER, CABLE MOTOR FEEDBACK, 2 M. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CABLE MOTOR FEEDBACK, 2 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Industrial Computer Cable - 58861814 - Radwell International
Willingboro, NJ, United States
Industrial Computer Cable
58861814
Industrial Computer Cable 58861814
DISCONTINUED BY MANUFACTURER, CABLE MOTOR FEEDBACK, 2 M. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE MOTOR FEEDBACK, 2 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 58861814
Product Name Industrial Computer Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details