Bosch Tool Corporation Servo Motor R911321217

Description
SERVO MOTOR, 061 SIZE, 061C WINDING, NATURAL CONVECTION COOLING, MULTITURN-ABSOLUTE ENCODER, WITH 128 INCREMENTS, SHAFT WITH KEYWAY PER DIN 6885-1 WITH SHAFT SEALING RING, WITHOUT HOLDING BRAKE, (KSM01.2B-061C-61N-M 1-HP0-SE-NN-D7-N. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 061 SIZE, 061C WINDING, NATURAL CONVECTION COOLING, MULTITURN-ABSOLUTE ENCODER, WITH 128 INCREMENTS, SHAFT WITH KEYWAY PER DIN 6885-1 WITH SHAFT SEALING RING, WITHOUT HOLDING BRAKE, (KSM01.2B-061C-61N-M 1-HP0-SE-NN-D7-N. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 158928801 - Radwell International
Willingboro, NJ, United States
Servo Motor
158928801
Servo Motor 158928801
SERVO MOTOR, 061 SIZE, 061C WINDING, NATURAL CONVECTION COOLING, MULTITURN-ABSOLUTE ENCODER, WITH 128 INCREMENTS, SHAFT WITH KEYWAY PER DIN 6885-1 WITH SHAFT SEALING RING, WITHOUT HOLDING BRAKE, (KSM01.2B-061C-61N-M 1-HP0-SE-NN-D7-N. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 061 SIZE, 061C WINDING, NATURAL CONVECTION COOLING, MULTITURN-ABSOLUTE ENCODER, WITH 128 INCREMENTS, SHAFT WITH KEYWAY PER DIN 6885-1 WITH SHAFT SEALING RING, WITHOUT HOLDING BRAKE, (KSM01.2B-061C-61N-M1-HP0-SE-NN-D7-N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 158928801
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details