Bosch Tool Corporation Servo Motor R911320538

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 3 PHASE, SYNCHRONOUS PM-MOTOR, 5.0 NM, 4.7 AMP, 600 VAC, MSK050C-0450-NN-S1-U P0-NNNN. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 3 PHASE, SYNCHRONOUS PM-MOTOR, 5.0 NM, 4.7 AMP, 600 VAC, MSK050C-0450-NN-S1-U P0-NNNN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 93314417 - Radwell International
Willingboro, NJ, United States
Servo Motor
93314417
Servo Motor 93314417
BOSCH REXROTH CONTROLS, SERVO MOTOR, 3 PHASE, SYNCHRONOUS PM-MOTOR, 5.0 NM, 4.7 AMP, 600 VAC, MSK050C-0450-NN-S1-U P0-NNNN. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, 3 PHASE, SYNCHRONOUS PM-MOTOR, 5.0 NM, 4.7 AMP, 600 VAC, MSK050C-0450-NN-S1-UP0-NNNN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 93314417
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers