Bosch Tool Corporation Servo Motor R911320227

Description
SERVO MOTOR, KSM, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 076 SIZE, 076C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENT, DC 750 VOLT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, KSM, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 076 SIZE, 076C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENT, DC 750 VOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 36994764 - Radwell International
Willingboro, NJ, United States
Servo Motor
36994764
Servo Motor 36994764
SERVO MOTOR, KSM, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 076 SIZE, 076C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENT, DC 750 VOLT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, KSM, 1 LINE, 2 DESIGN, BASIC PERFORMANCE, 076 SIZE, 076C WINDING, OPTICAL ENCODER MULTITURN-ABSOLUTE HIPERFACE 128 INCREMENT, DC 750 VOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 36994764
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B330P-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details