Bosch Tool Corporation Servo Motor R911320211

Description
SERVO MOTOR, 4300 RPM, 6-25 NM, 3.3-14.9 AMPS, MULTI TURN ENCODER, 4096 REVOLUTIONS ABSOLUTE, HYBRID CONNECTION, 750 VDC SUPPLY, KSM01.2B-061C-35N-M1 -HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 4300 RPM, 6-25 NM, 3.3-14.9 AMPS, MULTI TURN ENCODER, 4096 REVOLUTIONS ABSOLUTE, HYBRID CONNECTION, 750 VDC SUPPLY, KSM01.2B-061C-35N-M1 -HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 48944203 - Radwell International
Willingboro, NJ, United States
Servo Motor
48944203
Servo Motor 48944203
SERVO MOTOR, 4300 RPM, 6-25 NM, 3.3-14.9 AMPS, MULTI TURN ENCODER, 4096 REVOLUTIONS ABSOLUTE, HYBRID CONNECTION, 750 VDC SUPPLY, KSM01.2B-061C-35N-M1 -HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 4300 RPM, 6-25 NM, 3.3-14.9 AMPS, MULTI TURN ENCODER, 4096 REVOLUTIONS ABSOLUTE, HYBRID CONNECTION, 750 VDC SUPPLY, KSM01.2B-061C-35N-M1-HP0-SE-NN-D7-NN-FW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 48944203
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 50:1 6 volts - L12-100-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details