Bosch Tool Corporation Servo Motor R911317796

Description
SERVO MOTOR, 070 SIZE, NATURAL CONVECTION, 23 NM, 6.4 AMP, 600 VAC, AKA: MSK070E-0150NN-S2-UG 0-RNNN. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 070 SIZE, NATURAL CONVECTION, 23 NM, 6.4 AMP, 600 VAC, AKA: MSK070E-0150NN-S2-UG 0-RNNN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126553970 - Radwell International
Willingboro, NJ, United States
Servo Motor
126553970
Servo Motor 126553970
SERVO MOTOR, 070 SIZE, NATURAL CONVECTION, 23 NM, 6.4 AMP, 600 VAC, AKA: MSK070E-0150NN-S2-UG 0-RNNN. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 070 SIZE, NATURAL CONVECTION, 23 NM, 6.4 AMP, 600 VAC, AKA: MSK070E-0150NN-S2-UG0-RNNN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126553970
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Servo Motor - 65183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details