Bosch Tool Corporation Servo Motor R911312971

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, NATURAL CONVECTION, AC 600 V, AXIAL AND RADIAL FAN UNITS, MAX TORQUE 102.0 NM, WINDING INDUCTIVE 7600 MH. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, NATURAL CONVECTION, AC 600 V, AXIAL AND RADIAL FAN UNITS, MAX TORQUE 102.0 NM, WINDING INDUCTIVE 7600 MH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126580256 - Radwell International
Willingboro, NJ, United States
Servo Motor
126580256
Servo Motor 126580256
BOSCH REXROTH CONTROLS, SERVO MOTOR, NATURAL CONVECTION, AC 600 V, AXIAL AND RADIAL FAN UNITS, MAX TORQUE 102.0 NM, WINDING INDUCTIVE 7600 MH. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, NATURAL CONVECTION, AC 600 V, AXIAL AND RADIAL FAN UNITS, MAX TORQUE 102.0 NM, WINDING INDUCTIVE 7600 MH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126580256
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details