Bosch Tool Corporation Servo Motor R911311349

Description
ASYNCHRONOUS HOUSING MOTOR, MAF130B-0200-FQ-M0-A H0-05-R1. FREE 2 YEAR RADWELL WARRANTY
Description
ASYNCHRONOUS HOUSING MOTOR, MAF130B-0200-FQ-M0-A H0-05-R1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 220671299 - Radwell International
Willingboro, NJ, United States
Servo Motor
220671299
Servo Motor 220671299
ASYNCHRONOUS HOUSING MOTOR, MAF130B-0200-FQ-M0-A H0-05-R1. FREE 2 YEAR RADWELL WARRANTY

ASYNCHRONOUS HOUSING MOTOR, MAF130B-0200-FQ-M0-AH0-05-R1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 220671299
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Servo Motor - 330452 - Radwell International
Allen-Bradley / Rockwell Automation
View Details