Bosch Tool Corporation Servo Motor R911308890

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, MSK SERIES, 071 SIZE, NATURAL CONVECTION, 28.0 NM - 84NM TORQUE, 15.2 AMP - 56.3 AMP, 5,900 MH. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, MSK SERIES, 071 SIZE, NATURAL CONVECTION, 28.0 NM - 84NM TORQUE, 15.2 AMP - 56.3 AMP, 5,900 MH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126608841 - Radwell International
Willingboro, NJ, United States
Servo Motor
126608841
Servo Motor 126608841
BOSCH REXROTH CONTROLS, SERVO MOTOR, MSK SERIES, 071 SIZE, NATURAL CONVECTION, 28.0 NM - 84NM TORQUE, 15.2 AMP - 56.3 AMP, 5,900 MH. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, MSK SERIES, 071 SIZE, NATURAL CONVECTION, 28.0 NM - 84NM TORQUE, 15.2 AMP - 56.3 AMP, 5,900 MH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126608841
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details