Bosch Tool Corporation Servo Motor R911308018

Description
BOSCH REXROTH CONTROLS, MOTOR, 070 SIZE, LIQUID COOLING, STANDARD ENCAPSULATION. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, MOTOR, 070 SIZE, LIQUID COOLING, STANDARD ENCAPSULATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126544311 - Radwell International
Willingboro, NJ, United States
Servo Motor
126544311
Servo Motor 126544311
BOSCH REXROTH CONTROLS, MOTOR, 070 SIZE, LIQUID COOLING, STANDARD ENCAPSULATION. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, MOTOR, 070 SIZE, LIQUID COOLING, STANDARD ENCAPSULATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126544311
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details