Bosch Tool Corporation Servo Motor R911306383

Description
SERVO MOTOR, PERMANENT MAGNET, 3 PHASE, 3 AMP, 600 VAC, W/O BRAKE, NATURAL CONVECTION COOLING, 128 ENCODER INCREMENTS, MSK040C-0600-NN-S1-U P0-NNNN. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, PERMANENT MAGNET, 3 PHASE, 3 AMP, 600 VAC, W/O BRAKE, NATURAL CONVECTION COOLING, 128 ENCODER INCREMENTS, MSK040C-0600-NN-S1-U P0-NNNN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 50958213 - Radwell International
Willingboro, NJ, United States
Servo Motor
50958213
Servo Motor 50958213
SERVO MOTOR, PERMANENT MAGNET, 3 PHASE, 3 AMP, 600 VAC, W/O BRAKE, NATURAL CONVECTION COOLING, 128 ENCODER INCREMENTS, MSK040C-0600-NN-S1-U P0-NNNN. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, PERMANENT MAGNET, 3 PHASE, 3 AMP, 600 VAC, W/O BRAKE, NATURAL CONVECTION COOLING, 128 ENCODER INCREMENTS, MSK040C-0600-NN-S1-UP0-NNNN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 50958213
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details