Bosch Tool Corporation Servo Motor R911295567

Description
SERVO MOTOR, TYPE: MSM020B-0300-NN-M0-C C1, PART NO. 295567, 100 W: ABSOLUTE, KEY, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, TYPE: MSM020B-0300-NN-M0-C C1, PART NO. 295567, 100 W: ABSOLUTE, KEY, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126607732 - Radwell International
Willingboro, NJ, United States
Servo Motor
126607732
Servo Motor 126607732
SERVO MOTOR, TYPE: MSM020B-0300-NN-M0-C C1, PART NO. 295567, 100 W: ABSOLUTE, KEY, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, TYPE: MSM020B-0300-NN-M0-CC1, PART NO. 295567, 100 W: ABSOLUTE, KEY, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126607732
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-X Mini Motors, 200V - SGM7M-A2A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0295 HP
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
T16-300-22-12-R track linear servo - T16-300-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details