Bosch Tool Corporation Servo Motor R911286095

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS PM, 14W48, IP65, ECM1, CLASS 155, 1735-33.3 NM, 4500 RPM, 12.8-24.3 AMP, 3 PHASE, 600 VAC, W/ BRAKE / 22.0 NM / 0.71 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS PM, 14W48, IP65, ECM1, CLASS 155, 1735-33.3 NM, 4500 RPM, 12.8-24.3 AMP, 3 PHASE, 600 VAC, W/ BRAKE / 22.0 NM / 0.71 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 127541064 - Radwell International
Willingboro, NJ, United States
Servo Motor
127541064
Servo Motor 127541064
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS PM, 14W48, IP65, ECM1, CLASS 155, 1735-33.3 NM, 4500 RPM, 12.8-24.3 AMP, 3 PHASE, 600 VAC, W/ BRAKE / 22.0 NM / 0.71 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS PM, 14W48, IP65, ECM1, CLASS 155, 1735-33.3 NM, 4500 RPM, 12.8-24.3 AMP, 3 PHASE, 600 VAC, W/ BRAKE / 22.0 NM / 0.71 AMP / 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 127541064
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-22-12-R track linear servo - T16-300-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details