Bosch Tool Corporation Servo Motor R911282235

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, MHD SERIES, SYNCHRONOUS PM, 3000 RPM MAX, 600 V AC MAX, MDN 48 NM, (MHD112D-027-PP0-AN) . FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, MHD SERIES, SYNCHRONOUS PM, 3000 RPM MAX, 600 V AC MAX, MDN 48 NM, (MHD112D-027-PP0-AN) . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126535927 - Radwell International
Willingboro, NJ, United States
Servo Motor
126535927
Servo Motor 126535927
BOSCH REXROTH CONTROLS, SERVO MOTOR, MHD SERIES, SYNCHRONOUS PM, 3000 RPM MAX, 600 V AC MAX, MDN 48 NM, (MHD112D-027-PP0-AN) . FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, MHD SERIES, SYNCHRONOUS PM, 3000 RPM MAX, 600 V AC MAX, MDN 48 NM, (MHD112D-027-PP0-AN). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126535927
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details