OUTPUT MODULE, 24 VDC, 4 X 8 TRANSITOR, 0.5 AMP, (RMA02.2-32-DC024-05
| Radwell International | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 126600552 |
| Product Name | PLC Module/Rack |
| Output | DC Output |
Supply voltage AC 100V to 240 V