Bosch Tool Corporation Servo Motor R911276065

Description
SYNCHRONOUS MOTOR, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT WITH KEY PER DIN 6885-1, WITHOUT HOLDING BRAKE, MKD090B-085-KP0-BN. FREE 2 YEAR RADWELL WARRANTY
Description
SYNCHRONOUS MOTOR, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT WITH KEY PER DIN 6885-1, WITHOUT HOLDING BRAKE, MKD090B-085-KP0-BN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126547120 - Radwell International
Willingboro, NJ, United States
Servo Motor
126547120
Servo Motor 126547120
SYNCHRONOUS MOTOR, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT WITH KEY PER DIN 6885-1, WITHOUT HOLDING BRAKE, MKD090B-085-KP0-BN. FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS MOTOR, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT WITH KEY PER DIN 6885-1, WITHOUT HOLDING BRAKE, MKD090B-085-KP0-BN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126547120
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details