Bosch Tool Corporation Servo Motor R911275748

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, DIGITAL AC SYNCHRONOUS, 3 PHASE, MAX 5000 RPM, 12 NM, 11 AMP, AKA: MKD090B-035-GP0-KN. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, DIGITAL AC SYNCHRONOUS, 3 PHASE, MAX 5000 RPM, 12 NM, 11 AMP, AKA: MKD090B-035-GP0-KN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126559307 - Radwell International
Willingboro, NJ, United States
Servo Motor
126559307
Servo Motor 126559307
BOSCH REXROTH CONTROLS, SERVO MOTOR, DIGITAL AC SYNCHRONOUS, 3 PHASE, MAX 5000 RPM, 12 NM, 11 AMP, AKA: MKD090B-035-GP0-KN. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, DIGITAL AC SYNCHRONOUS, 3 PHASE, MAX 5000 RPM, 12 NM, 11 AMP, AKA: MKD090B-035-GP0-KN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126559307
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details