Bosch Tool Corporation Servo Motor R911265186

Description
SERVO MOTOR, PERMANENT MAGNET, MDD SERIES, 071 SIZE, STANDARD HOUSING, STANDARD BALANCE CLASS, SIDE B SHAFT END STANDARD W/O SIDE B END, 4000 RPM, IP65, (MDD071B-N-040-N2S-0 95GA0). FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, PERMANENT MAGNET, MDD SERIES, 071 SIZE, STANDARD HOUSING, STANDARD BALANCE CLASS, SIDE B SHAFT END STANDARD W/O SIDE B END, 4000 RPM, IP65, (MDD071B-N-040-N2S-0 95GA0). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47623077 - Radwell International
Willingboro, NJ, United States
Servo Motor
47623077
Servo Motor 47623077
SERVO MOTOR, PERMANENT MAGNET, MDD SERIES, 071 SIZE, STANDARD HOUSING, STANDARD BALANCE CLASS, SIDE B SHAFT END STANDARD W/O SIDE B END, 4000 RPM, IP65, (MDD071B-N-040-N2S-0 95GA0). FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, PERMANENT MAGNET, MDD SERIES, 071 SIZE, STANDARD HOUSING, STANDARD BALANCE CLASS, SIDE B SHAFT END STANDARD W/O SIDE B END, 4000 RPM, IP65, (MDD071B-N-040-N2S-095GA0). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47623077
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers