Bosch Tool Corporation Servo Motor R911262599

Description
SERVO MOTOR, 5000 RPM, 11.2 AMP, 283-380 VAC, 115 MM FLANGE, 8.0 NM MOTOR LENGTH, 061 WINDING CODE, RESOLVER FEEDBACK W/ MULTITURN ABSOLUTE ENCODER, KEYED SHAFT, NO BRAKE, JUNCTION BOX, STANDARD HOUSING, MKD071B-061-KP0-KN. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 5000 RPM, 11.2 AMP, 283-380 VAC, 115 MM FLANGE, 8.0 NM MOTOR LENGTH, 061 WINDING CODE, RESOLVER FEEDBACK W/ MULTITURN ABSOLUTE ENCODER, KEYED SHAFT, NO BRAKE, JUNCTION BOX, STANDARD HOUSING, MKD071B-061-KP0-KN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 44655736 - Radwell International
Willingboro, NJ, United States
Servo Motor
44655736
Servo Motor 44655736
SERVO MOTOR, 5000 RPM, 11.2 AMP, 283-380 VAC, 115 MM FLANGE, 8.0 NM MOTOR LENGTH, 061 WINDING CODE, RESOLVER FEEDBACK W/ MULTITURN ABSOLUTE ENCODER, KEYED SHAFT, NO BRAKE, JUNCTION BOX, STANDARD HOUSING, MKD071B-061-KP0-KN. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 5000 RPM, 11.2 AMP, 283-380 VAC, 115 MM FLANGE, 8.0 NM MOTOR LENGTH, 061 WINDING CODE, RESOLVER FEEDBACK W/ MULTITURN ABSOLUTE ENCODER, KEYED SHAFT, NO BRAKE, JUNCTION BOX, STANDARD HOUSING, MKD071B-061-KP0-KN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 44655736
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B220T-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 6000 rpm
View Details
Servo Motor - 120684598 - Radwell International
Specs
Commutation Brushless
View Details