Bosch Tool Corporation Hydraulic Pump R902400497

Description
AXIAL PISTON VARIABLE PUMP, TYPE / AAA10VSO 71 DFR /31R-VKC92N00, MAX DISPLACEMENT / 4.33 CUBIC INCH, MAX PRESSURE / 5000 PSI, DR 280 BAR / FR 14 BAR, 1800 RPM, CLOCKWISE ROTATION, STANDARD KEYED SHAFT, REAR PORT, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL PISTON VARIABLE PUMP, TYPE / AAA10VSO 71 DFR /31R-VKC92N00, MAX DISPLACEMENT / 4.33 CUBIC INCH, MAX PRESSURE / 5000 PSI, DR 280 BAR / FR 14 BAR, 1800 RPM, CLOCKWISE ROTATION, STANDARD KEYED SHAFT, REAR PORT, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 69805416 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
69805416
Hydraulic Pump 69805416
AXIAL PISTON VARIABLE PUMP, TYPE / AAA10VSO 71 DFR /31R-VKC92N00, MAX DISPLACEMENT / 4.33 CUBIC INCH, MAX PRESSURE / 5000 PSI, DR 280 BAR / FR 14 BAR, 1800 RPM, CLOCKWISE ROTATION, STANDARD KEYED SHAFT, REAR PORT, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY

AXIAL PISTON VARIABLE PUMP, TYPE / AAA10VSO 71 DFR /31R-VKC92N00, MAX DISPLACEMENT / 4.33 CUBIC INCH, MAX PRESSURE / 5000 PSI, DR 280 BAR / FR 14 BAR, 1800 RPM, CLOCKWISE ROTATION, STANDARD KEYED SHAFT, REAR PORT, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 69805416
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

02D3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Water Pumps - 2145206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 1 → 240 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details