Bosch Tool Corporation Proximity Switch R412004800

Description
PLUG, M8, 3-PINELECTRONIC, PNP, WITH STRETCHED IMPULSE ELECTRONIC PNP, INDIRECT MOUNTING FOR SERIES: TRB, PRA, ITS, MNI, CSL-RD, ICM, RPC, TRR, FLT, CVI. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG, M8, 3-PINELECTRONIC, PNP, WITH STRETCHED IMPULSE ELECTRONIC PNP, INDIRECT MOUNTING FOR SERIES: TRB, PRA, ITS, MNI, CSL-RD, ICM, RPC, TRR, FLT, CVI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 71340797 - Radwell International
Willingboro, NJ, United States
Proximity Switch
71340797
Proximity Switch 71340797
PLUG, M8, 3-PINELECTRONIC, PNP, WITH STRETCHED IMPULSE ELECTRONIC PNP, INDIRECT MOUNTING FOR SERIES: TRB, PRA, ITS, MNI, CSL-RD, ICM, RPC, TRR, FLT, CVI. FREE 2 YEAR RADWELL WARRANTY

PLUG, M8, 3-PINELECTRONIC, PNP, WITH STRETCHED IMPULSE ELECTRONIC PNP, INDIRECT MOUNTING FOR SERIES: TRB, PRA, ITS, MNI, CSL-RD, ICM, RPC, TRR, FLT, CVI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AVENTICS Sensors & Switches R412004800

AVENTICS Sensors & Switches R412004800

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 71340797
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1348-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SMEO-8E-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details