Bosch Rexroth Corporation Linear Guide Blocks R201171314

Description
GUIDE À BILLES NRDG SNS R2011 POUR RAIL
Request a Quote
Description
GUIDE À BILLES NRDG SNS R2011 POUR RAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642764
Linear Guide Blocks 642764
GUIDE À BILLES NRDG SNS R2011 POUR RAIL

GUIDE À BILLES NRDG SNS R2011 POUR RAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642764
Product Name Linear Guide Blocks
Carriage Load 6452 lbs (2926 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details
Ball Slide Positioning Stage - 451MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-20-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details