Bosch Rexroth Corporation Linear Guide Blocks R201171304

Description
GUIDE À BILLES NRFG SNS R2011 POUR RAIL
Request a Quote
Description
GUIDE À BILLES NRFG SNS R2011 POUR RAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642763
Linear Guide Blocks 642763
GUIDE À BILLES NRFG SNS R2011 POUR RAIL

GUIDE À BILLES NRFG SNS R2011 POUR RAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642763
Product Name Linear Guide Blocks
Carriage Load 6452 lbs (2926 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K300 - AR2-K300 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.69 inch (170 mm)
View Details
Ball Slide Positioning Stage - 401MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-12-150-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details