Bosch Rexroth Corporation Linear Guide Blocks R201121314

Description
GUIDE À BILLES NRII SNS R2011 POUR RAIL
Request a Quote
Description
GUIDE À BILLES NRII SNS R2011 POUR RAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642762
Linear Guide Blocks 642762
GUIDE À BILLES NRII SNS R2011 POUR RAIL

GUIDE À BILLES NRII SNS R2011 POUR RAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642762
Product Name Linear Guide Blocks
Carriage Load 4721 lbs (2141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
Ball Slide Assembly - EA-1 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-12-40-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details