Bosch Rexroth Corporation Linear Guide Blocks R201121304

Description
GUIDE À BILLES NRFG SNS R2011 POUR RAIL
Request a Quote
Description
GUIDE À BILLES NRFG SNS R2011 POUR RAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642760
Linear Guide Blocks 642760
GUIDE À BILLES NRFG SNS R2011 POUR RAIL

GUIDE À BILLES NRFG SNS R2011 POUR RAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642760
Product Name Linear Guide Blocks
Carriage Load 4721 lbs (2141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.94 inch (125 mm)
View Details
Ball Slide Positioning Stage - 753MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-10-10-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details