Bosch Rexroth Corporation Linear Guide Blocks R200121404

Description
Flange block, FSN, size 25, SS NR II
Request a Quote
Description
Flange block, FSN, size 25, SS NR II
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 1612555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
1612555
Linear Guide Blocks 1612555
Flange block, FSN, size 25, SS NR II

Flange block, FSN, size 25, SS NR II

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1612555
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
Side Drive Positioning Stage - 751SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-12-100-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details