Bosch Rexroth Corporation Linear Guide Blocks R200111404

Description
Flange block, FSN, size 15, SS NR II
Request a Quote
Description
Flange block, FSN, size 15, SS NR II
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 1612544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
1612544
Linear Guide Blocks 1612544
Flange block, FSN, size 15, SS NR II

Flange block, FSN, size 15, SS NR II

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1612544
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARW2-16-150 - ARW2-16-150 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.88 inch (98.42 mm)
View Details
Ball Slide Positioning Stage - 3202MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-16-150-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details