Bosch Rexroth Corporation Linear Guide Blocks R18513232X

Description
GUIDE À ROULEAUX FNS R1851 POUR RAIL TA
Request a Quote
Description
GUIDE À ROULEAUX FNS R1851 POUR RAIL TA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642742
Linear Guide Blocks 642742
GUIDE À ROULEAUX FNS R1851 POUR RAIL TA

GUIDE À ROULEAUX FNS R1851 POUR RAIL TA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642742
Product Name Linear Guide Blocks
Carriage Load 1182 lbs (536 kg)
Unlock Full Specs
to access all available technical data

Similar Products

FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-1/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.81 inch (96.84 mm)
View Details
Ball Slide Positioning Stage - 2204MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-16-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details