Bosch Rexroth Corporation Linear Guide Blocks R165331320

Description
GUIDE À BILLES FLS R1653 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES FLS R1653 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642736
Linear Guide Blocks 642736
GUIDE À BILLES FLS R1653 POUR RAIL TAIL

GUIDE À BILLES FLS R1653 POUR RAIL TAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642736
Product Name Linear Guide Blocks
Carriage Load 26077 lbs (11826 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.05 inch (433 mm)
View Details
Ball Slide Positioning Stage - 401MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-16-100-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details