Bosch Tool Corporation Pillow Block/Bearing Housing R162289420

Description
LINEAR RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT, BALL RUNNER BLOCK SNS, BRL-LTR162289420, KWD-020-SNS-CO-N-1, 20 MM. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT, BALL RUNNER BLOCK SNS, BRL-LTR162289420, KWD-020-SNS-CO-N-1, 20 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 24630964 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
24630964
Pillow Block/Bearing Housing 24630964
LINEAR RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT, BALL RUNNER BLOCK SNS, BRL-LTR162289420, KWD-020-SNS-CO-N-1, 20 MM. FREE 2 YEAR RADWELL WARRANTY

LINEAR RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT, BALL RUNNER BLOCK SNS, BRL-LTR162289420, KWD-020-SNS-CO-N-1, 20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 24630964
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO24 - TSSUPBO-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BKF22A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details