Bosch Tool Corporation Pillow Block/Bearing Housing R162281420

Description
LINEAR BEARING, RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 12926898 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
12926898
Pillow Block/Bearing Housing 12926898
LINEAR BEARING, RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, RUNNER BLOCK, SLIMLINE, STANDARD HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
REXROTH Machine Parts R162281420

REXROTH Machine Parts R162281420

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 12926898
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO12 - TSSUPBO-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BFE20G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details