Bosch Rexroth Corporation Linear Guide Blocks R162271420

Description
GUIDE À BILLES SNS R1622 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES SNS R1622 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642724
Linear Guide Blocks 642724
GUIDE À BILLES SNS R1622 POUR RAIL TAIL

GUIDE À BILLES SNS R1622 POUR RAIL TAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642724
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
Side Drive Positioning Stage - 99SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-12-50-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details