Bosch Tool Corporation Pillow Block/Bearing Housing R162222320

Description
REXROTH Machine Parts R162222320
Description
REXROTH Machine Parts R162222320

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
REXROTH Machine Parts R162222320

REXROTH Machine Parts R162222320

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Miniature Pillow Block Mounted Bearing - BDN12 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details