Bosch Tool Corporation Pillow Block/Bearing Housing R108762520

Description
LINEAR BEARING, 25MM SHAFT DIA, TANDEM, OPEN, TWO INTEGRATED WIPER SEALS, SUPER A SERIES, LSATO-A-25-DD . FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, 25MM SHAFT DIA, TANDEM, OPEN, TWO INTEGRATED WIPER SEALS, SUPER A SERIES, LSATO-A-25-DD . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 117926149 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
117926149
Pillow Block/Bearing Housing 117926149
LINEAR BEARING, 25MM SHAFT DIA, TANDEM, OPEN, TWO INTEGRATED WIPER SEALS, SUPER A SERIES, LSATO-A-25-DD . FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, 25MM SHAFT DIA, TANDEM, OPEN, TWO INTEGRATED WIPER SEALS, SUPER A SERIES, LSATO-A-25-DD . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 117926149
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Bearing - igubal® ESTM-GT - igus® inc.
Specs
Bearing Type Plain
Bearing / Housing Features Split Bearing
Shaft Diameter 0.9800 to 1.57 inch (24.89 to 39.88 mm)
View Details