Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR BEARINGS
BOSCH REXROTH CORPORATION
R060204010 -- LINEAR BEARINGS
Bosch Rexroth Corporation
Linear Bearings
R060204010
Description
STD Ball Bushing 0602 40mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
STD Ball Bushing 0602 40mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
409460
Linear Bearings
409460
STD Ball Bushing 0602 40mm
STD Ball Bushing 0602 40mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Bearings
Product Number
409460
Product Name
Linear Bearings
Special Bearing Materials
Polyacetal
Unlock Full Specs
to access all available technical data
Similar Products
THK America, Inc.
LM Shaft Support
SK
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
2000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum
S99GNRM272000
Specs
Bearing Width
1.06 inch (27 mm)
Bearing Length
78.74 inch (2000 mm)
View Details
RS Components, Ltd.
Cam Followers
471354
Specs
Bearing Type
Cam Follower; Stud
Bearing Diameter
1.38 inch (35 mm)
Bearing Length
2.05 inch (52 mm)
View Details
NB Corporation of America
Slide Rotary Bushing
RK Type
Specs
Bearing Type
Bushing (Ball)
Bearing Housing
Flanged
Open Closed - Bushing
Closed
View Details