Bosch Rexroth Corporation Linear Bearings R060203010

Description
STD Ball Bushing 0602 30mm
Request a Quote
Description
STD Ball Bushing 0602 30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 409343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
409343
Linear Bearings 409343
STD Ball Bushing 0602 30mm

STD Ball Bushing 0602 30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 409343
Product Name Linear Bearings
Special Bearing Materials Polyacetal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details
Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details
Linear Bearings - 2849756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.02 inch (26 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details