Bosch Rexroth Corporation Linear Guide Blocks R044229401

Description
Miniature Ball Rail STD 12mm Carriage
Request a Quote
Description
Miniature Ball Rail STD 12mm Carriage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 409599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
409599
Linear Guide Blocks 409599
Miniature Ball Rail STD 12mm Carriage

Miniature Ball Rail STD 12mm Carriage

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 409599
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 26
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.59 inch (650 mm)
View Details
Anti-Creep Linear Slide - DA-2AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-N-12-40-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details