Robert Bosch GmbH

Cap, 3 Way, Bosch K1

P472

Description
Cap, 3 Way, Bosch K1
Description
Cap, 3 Way, Bosch K1

Suppliers

Company
Product
Description
Supplier Links
<p>Cap, 3 Way, Bosch K1</p> - P472 - Chief Enterprises LLC
Elmhurst, IL, United States

Cap, 3 Way, Bosch K1


P472

Cap, 3 Way, Bosch K1

P472
Cap, 3 Way, Bosch K1

Cap, 3 Way, Bosch K1

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Caps, Grips, and Closures
Product Number P472
Product Name

Cap, 3 Way, Bosch K1

Unlock Full Specs
to access all available technical data

Similar Products

Tapered Caps & Plugs - 49203 - Jergens, Inc.
Specs
Features Tapered
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details