Bosch Tool Corporation Servo Motor MSM040B-030-0NN-C0-CG0

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.3 AMP, 200 HZ, 0.75 KW, 2.4 NM, 3000 RPM, 126 VAC, R911295564. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.3 AMP, 200 HZ, 0.75 KW, 2.4 NM, 3000 RPM, 126 VAC, R911295564. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37890392 - Radwell International
Willingboro, NJ, United States
Servo Motor
37890392
Servo Motor 37890392
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.3 AMP, 200 HZ, 0.75 KW, 2.4 NM, 3000 RPM, 126 VAC, R911295564. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.3 AMP, 200 HZ, 0.75 KW, 2.4 NM, 3000 RPM, 126 VAC, R911295564. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37890392
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 165003557 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 210:1 12 volts - L12-50-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details