Bosch Tool Corporation Servo Motor MSM030B-0300-NN-M0-CC0

Description
SERVO MOTOR, 1.6 AMP, 102 VAC, OUTPUT: 200 HZ 0.2 KW, AKA:R911295570. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1.6 AMP, 102 VAC, OUTPUT: 200 HZ 0.2 KW, AKA:R911295570. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47609565 - Radwell International
Willingboro, NJ, United States
Servo Motor
47609565
Servo Motor 47609565
SERVO MOTOR, 1.6 AMP, 102 VAC, OUTPUT: 200 HZ 0.2 KW, AKA:R911295570. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1.6 AMP, 102 VAC, OUTPUT: 200 HZ 0.2 KW, AKA:R911295570. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47609565
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motor - 120684638 - Radwell International
Specs
Commutation Brushless
View Details
Servo Motor - 39640669 - Radwell International
Allen-Bradley / Rockwell Automation
View Details