Bosch Tool Corporation Servo Motor MOD3/1X003-001

Description
PROGRAM MODULE, 100A, 3000RPM, 10V. FREE 2 YEAR RADWELL WARRANTY
Description
PROGRAM MODULE, 100A, 3000RPM, 10V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47609392 - Radwell International
Willingboro, NJ, United States
Servo Motor
47609392
Servo Motor 47609392
PROGRAM MODULE, 100A, 3000RPM, 10V. FREE 2 YEAR RADWELL WARRANTY

PROGRAM MODULE, 100A, 3000RPM, 10V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47609392
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4540F-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details
2 suppliers