Bosch Tool Corporation Servo Motor MKD112A-024-KG0-AN

Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 112 MOTOR SIZE, MOTOR LENGTH A, 024 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 112 MOTOR SIZE, MOTOR LENGTH A, 024 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 58722832 - Radwell International
Willingboro, NJ, United States
Servo Motor
58722832
Servo Motor 58722832
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 112 MOTOR SIZE, MOTOR LENGTH A, 024 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 112 MOTOR SIZE, MOTOR LENGTH A, 024 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, PLAIN SHAFT (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, CONNECTOR TO SIDE A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 58722832
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details