Bosch Tool Corporation Servo Motor MKD090B-047-GG0-KN

Description
SERVO MOTOR, 3500 RPM, 13.3-16.6 AMP, 332-371 VAC, 140 MM FLANGE, 12.0 NM MOTOR LENGTH, 035 WINDING CODE, RESOLVER FEEDBACK, PLAIN SHAFT, NO BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3500 RPM, 13.3-16.6 AMP, 332-371 VAC, 140 MM FLANGE, 12.0 NM MOTOR LENGTH, 035 WINDING CODE, RESOLVER FEEDBACK, PLAIN SHAFT, NO BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 36569721 - Radwell International
Willingboro, NJ, United States
Servo Motor
36569721
Servo Motor 36569721
SERVO MOTOR, 3500 RPM, 13.3-16.6 AMP, 332-371 VAC, 140 MM FLANGE, 12.0 NM MOTOR LENGTH, 035 WINDING CODE, RESOLVER FEEDBACK, PLAIN SHAFT, NO BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3500 RPM, 13.3-16.6 AMP, 332-371 VAC, 140 MM FLANGE, 12.0 NM MOTOR LENGTH, 035 WINDING CODE, RESOLVER FEEDBACK, PLAIN SHAFT, NO BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 36569721
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Motor - 176486888 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details