Bosch Tool Corporation Servo Motor MKD071B-035-KP0-KN

Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 071 MOTOR SIZE, MOTOR LENGTH B, 035 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, (R911274565). FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 071 MOTOR SIZE, MOTOR LENGTH B, 035 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, (R911274565). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47611119 - Radwell International
Willingboro, NJ, United States
Servo Motor
47611119
Servo Motor 47611119
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 071 MOTOR SIZE, MOTOR LENGTH B, 035 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, (R911274565). FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 071 MOTOR SIZE, MOTOR LENGTH B, 035 WINDING CODE, RESOLVER FEEDBACK WITH INTEGRATED MULTITURN ABSOLUTE ENCODER, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, (R911274565). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47611119
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details