Bosch Tool Corporation Servo Motor MKD071B-035-GP0-KN

Description
MOTOR, MKD, 071 SIZE, RESOLVER FEEDBACK, SHAFT WITH KEY PER DIN 6885-1, SHAFT SEALING RING. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, MKD, 071 SIZE, RESOLVER FEEDBACK, SHAFT WITH KEY PER DIN 6885-1, SHAFT SEALING RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47616445 - Radwell International
Willingboro, NJ, United States
Servo Motor
47616445
Servo Motor 47616445
MOTOR, MKD, 071 SIZE, RESOLVER FEEDBACK, SHAFT WITH KEY PER DIN 6885-1, SHAFT SEALING RING. FREE 2 YEAR RADWELL WARRANTY

MOTOR, MKD, 071 SIZE, RESOLVER FEEDBACK, SHAFT WITH KEY PER DIN 6885-1, SHAFT SEALING RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47616445
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers