Bosch Tool Corporation Servo Motor MKD041B-144-GP1-KN

Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 041 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING, AKA: R911261313. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 041 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING, AKA: R911261313. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 22114269 - Radwell International
Willingboro, NJ, United States
Servo Motor
22114269
Servo Motor 22114269
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 041 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING, AKA: R911261313. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 041 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING, AKA: R911261313. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 22114269
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers
L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details