Bosch Tool Corporation Servo Motor MKD025B-144-GP0-KN

Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 025 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 025 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47623720 - Radwell International
Willingboro, NJ, United States
Servo Motor
47623720
Servo Motor 47623720
SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 025 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SERIES MKD SYNCHRONOUS MOTORS, 025 MOTOR SIZE, MOTOR LENGTH B, 144 WINDING CODE, RESOLVER FEEDBACK, SHAFT KEY PER DIN 6885 (WITH SHAFT SEAL RING), WITHOUT HOLDING BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47623720
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details