Bosch Tool Corporation Servo Motor MHD112D-027-NP3-LN

Description
SERVO MOTOR, 48.0-72.0 NM, 31.6-47.4 A. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 48.0-72.0 NM, 31.6-47.4 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 224340180 - Radwell International
Willingboro, NJ, United States
Servo Motor
224340180
Servo Motor 224340180
SERVO MOTOR, 48.0-72.0 NM, 31.6-47.4 A. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 48.0-72.0 NM, 31.6-47.4 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 224340180
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details