Bosch Tool Corporation Servo Motor MHD112D-027-NP0-RN

Description
R911287223, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, SHAFT WITH KEY, WITHOUT HOLDING BREAK, CONNECTOR TO THE RIGHT, NATURAL CONVECTION OR SURFACE COOLING. FREE 2 YEAR RADWELL WARRANTY
Description
R911287223, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, SHAFT WITH KEY, WITHOUT HOLDING BREAK, CONNECTOR TO THE RIGHT, NATURAL CONVECTION OR SURFACE COOLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 88976729 - Radwell International
Willingboro, NJ, United States
Servo Motor
88976729
Servo Motor 88976729
R911287223, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, SHAFT WITH KEY, WITHOUT HOLDING BREAK, CONNECTOR TO THE RIGHT, NATURAL CONVECTION OR SURFACE COOLING. FREE 2 YEAR RADWELL WARRANTY

R911287223, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR, 3000 RPM, 319-344 VAC, DIGITAL FEEDBACK, SHAFT WITH KEY, WITHOUT HOLDING BREAK, CONNECTOR TO THE RIGHT, NATURAL CONVECTION OR SURFACE COOLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 88976729
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details