Bosch Tool Corporation Servo Motor MHD093B-035-PP0-BA

Description
SYNCHRONOUS MOTOR, MAGNETIC, 12.8-19.2 AMP, 136 V, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SYNCHRONOUS MOTOR, MAGNETIC, 12.8-19.2 AMP, 136 V, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 66101398 - Radwell International
Willingboro, NJ, United States
Servo Motor
66101398
Servo Motor 66101398
SYNCHRONOUS MOTOR, MAGNETIC, 12.8-19.2 AMP, 136 V, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS MOTOR, MAGNETIC, 12.8-19.2 AMP, 136 V, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 66101398
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details